Vishay Intertechnology, Inc. RES 240K OHM 1/10W .1% AXIAL RNC50J2403BSBSL

Description
RES 240Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 1/10W .1% AXIAL - RNC50J2403BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/10W .1% AXIAL
RNC50J2403BSBSL
RES 240K OHM 1/10W .1% AXIAL RNC50J2403BSBSL
RES 240Kohm 1/10W .1% AXIAL

RES 240Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2403BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2403BSBSL-ND
Through Hole Resistors RNC50J2403BSBSL-ND
240 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2403BSBSL RNC50J2403BSBSL-ND
Product Name RES 240K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details