Vishay Intertechnology, Inc. RES 23.7 OHM 1/10W 1% AXIAL RNC50J23R7FSBSL

Description
RES 23.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1/10W 1% AXIAL - RNC50J23R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1/10W 1% AXIAL
RNC50J23R7FSBSL
RES 23.7 OHM 1/10W 1% AXIAL RNC50J23R7FSBSL
RES 23.7ohm 1/10W 1% AXIAL

RES 23.7ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J23R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J23R7FSBSL-ND
Through Hole Resistors RNC50J23R7FSBSL-ND
23.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J23R7FSBSL RNC50J23R7FSBSL-ND
Product Name RES 23.7 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details