Vishay Intertechnology, Inc. RES 23.2K OHM 1/10W .1% AXIAL RNC50J2322BSRSL

Description
RES 23.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/10W .1% AXIAL - RNC50J2322BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/10W .1% AXIAL
RNC50J2322BSRSL
RES 23.2K OHM 1/10W .1% AXIAL RNC50J2322BSRSL
RES 23.2Kohm 1/10W .1% AXIAL

RES 23.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2322BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2322BSRSL-ND
Through Hole Resistors RNC50J2322BSRSL-ND
23.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2322BSRSL RNC50J2322BSRSL-ND
Product Name RES 23.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details