Vishay Intertechnology, Inc. RES 229K OHM 1/10W .1% AXIAL RNC50J2293BSRE6

Description
RES 229Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 229Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 229K OHM 1/10W .1% AXIAL - RNC50J2293BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 229K OHM 1/10W .1% AXIAL
RNC50J2293BSRE6
RES 229K OHM 1/10W .1% AXIAL RNC50J2293BSRE6
RES 229Kohm 1/10W .1% AXIAL

RES 229Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2293BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2293BSRE6-ND
Through Hole Resistors RNC50J2293BSRE6-ND
229 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

229 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J2293BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J2293BSRE6
Through Hole Resistors RNC50J2293BSRE6
RES 229K OHM 1/10W .1% AXIAL

RES 229K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J2293BSRE6 RNC50J2293BSRE6-ND RNC50J2293BSRE6
Product Name RES 229K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 229000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers