Vishay Intertechnology, Inc. RES 226 OHM 1/10W 1% AXIAL RNC50J2260FSBSL

Description
RES 226ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 226ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1/10W 1% AXIAL - RNC50J2260FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/10W 1% AXIAL
RNC50J2260FSBSL
RES 226 OHM 1/10W 1% AXIAL RNC50J2260FSBSL
RES 226ohm 1/10W 1% AXIAL

RES 226ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2260FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2260FSBSL-ND
Through Hole Resistors RNC50J2260FSBSL-ND
226 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

226 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2260FSBSL RNC50J2260FSBSL-ND
Product Name RES 226 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details