Vishay Intertechnology, Inc. RES 21.5 OHM 1/10W 1% AXIAL RNC50J21R5FSRSL

Description
RES 21.5ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.5ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1/10W 1% AXIAL - RNC50J21R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1/10W 1% AXIAL
RNC50J21R5FSRSL
RES 21.5 OHM 1/10W 1% AXIAL RNC50J21R5FSRSL
RES 21.5ohm 1/10W 1% AXIAL

RES 21.5ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J21R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J21R5FSRSL-ND
Through Hole Resistors RNC50J21R5FSRSL-ND
21.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J21R5FSRSL RNC50J21R5FSRSL-ND
Product Name RES 21.5 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details