Vishay Intertechnology, Inc. RES 21.5 OHM 1/10W .1% AXIAL RNC50J21R5BSRSL

Description
RES 21.5ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 21.5ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1/10W .1% AXIAL - RNC50J21R5BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1/10W .1% AXIAL
RNC50J21R5BSRSL
RES 21.5 OHM 1/10W .1% AXIAL RNC50J21R5BSRSL
RES 21.5ohm 1/10W .1% AXIAL

RES 21.5ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J21R5BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J21R5BSRSL-ND
Through Hole Resistors RNC50J21R5BSRSL-ND
21.5 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.5 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J21R5BSRSL RNC50J21R5BSRSL-ND
Product Name RES 21.5 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details