Vishay Intertechnology, Inc. RES 21.8K OHM 1/10W .5% AXIAL RNC50J2182DSBSL

Description
RES 21.8Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 21.8Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.8K OHM 1/10W .5% AXIAL - RNC50J2182DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.8K OHM 1/10W .5% AXIAL
RNC50J2182DSBSL
RES 21.8K OHM 1/10W .5% AXIAL RNC50J2182DSBSL
RES 21.8Kohm 1/10W .5% AXIAL

RES 21.8Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2182DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2182DSBSL-ND
Through Hole Resistors RNC50J2182DSBSL-ND
21.8 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.8 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2182DSBSL RNC50J2182DSBSL-ND
Product Name RES 21.8K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers