Vishay Intertechnology, Inc. RES 21.5K OHM 1/10W .1% AXIAL RNC50J2152BSR36

Description
RES 21.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 21.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/10W .1% AXIAL - RNC50J2152BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/10W .1% AXIAL
RNC50J2152BSR36
RES 21.5K OHM 1/10W .1% AXIAL RNC50J2152BSR36
RES 21.5Kohm 1/10W .1% AXIAL

RES 21.5Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2152BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2152BSR36-ND
Through Hole Resistors RNC50J2152BSR36-ND
21.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J2152BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J2152BSR36
Through Hole Resistors RNC50J2152BSR36
RES 21.5K OHM 1/10W .1% AXIAL

RES 21.5K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J2152BSR36 RNC50J2152BSR36-ND RNC50J2152BSR36
Product Name RES 21.5K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 21500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers