Vishay Intertechnology, Inc. RES 210K OHM 1/10W .1% AXIAL RNC50J2103BSRE6

Description
RES 210Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 210Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210K OHM 1/10W .1% AXIAL - RNC50J2103BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/10W .1% AXIAL
RNC50J2103BSRE6
RES 210K OHM 1/10W .1% AXIAL RNC50J2103BSRE6
RES 210Kohm 1/10W .1% AXIAL

RES 210Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2103BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2103BSRE6-ND
Through Hole Resistors RNC50J2103BSRE6-ND
210 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

210 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J2103BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J2103BSRE6
Through Hole Resistors RNC50J2103BSRE6
RES 210K OHM 1/10W .1% AXIAL

RES 210K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J2103BSRE6 RNC50J2103BSRE6-ND RNC50J2103BSRE6
Product Name RES 210K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 210000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers