Vishay Intertechnology, Inc. RES 21K OHM 1/10W .5% AXIAL RNC50J2102DSBSL

Description
RES 21Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 21Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 1/10W .5% AXIAL - RNC50J2102DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1/10W .5% AXIAL
RNC50J2102DSBSL
RES 21K OHM 1/10W .5% AXIAL RNC50J2102DSBSL
RES 21Kohm 1/10W .5% AXIAL

RES 21Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2102DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2102DSBSL-ND
Through Hole Resistors RNC50J2102DSBSL-ND
21 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2102DSBSL RNC50J2102DSBSL-ND
Product Name RES 21K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers