Vishay Intertechnology, Inc. Through Hole Resistors RNC50J20R0BSB14

Description
20 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
20 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J20R0BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J20R0BSB14-ND
Through Hole Resistors RNC50J20R0BSB14-ND
20 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,20,.1%,25PPM,S/.001%,BULK - RNC50J20R0BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,20,.1%,25PPM,S/.001%,BULK
RNC50J20R0BSB14
MF,1/10W,20,.1%,25PPM,S/.001%,BULK RNC50J20R0BSB14
MF,1/10W,20,.1%,25PP M,S/.001%,BULK

MF,1/10W,20,.1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J20R0BSB14-ND RNC50J20R0BSB14
Product Name Through Hole Resistors MF,1/10W,20,.1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers