Vishay Intertechnology, Inc. RES 20.5K OHM 1/10W 1% AXIAL RNC50J2052FMRE6

Description
RES 20.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/10W 1% AXIAL - RNC50J2052FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/10W 1% AXIAL
RNC50J2052FMRE6
RES 20.5K OHM 1/10W 1% AXIAL RNC50J2052FMRE6
RES 20.5Kohm 1/10W 1% AXIAL

RES 20.5Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2052FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2052FMRE6-ND
Through Hole Resistors RNC50J2052FMRE6-ND
20.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,20.5Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C4981 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20.5Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C4981
Resistor,metal Film,20.5Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C4981
Resistor,Metal Film,20.5KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,20.5KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J2052FMRE6 RNC50J2052FMRE6-ND 53C4981
Product Name RES 20.5K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,20.5Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details