Vishay Precision Group Through Hole Resistors RNC50J2000BSB14

Description
200 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
200 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J2000BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2000BSB14-ND
Through Hole Resistors RNC50J2000BSB14-ND
200 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,200,.1%,25PPM,S/.001%,BULK - RNC50J2000BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,200,.1%,25PPM,S/.001%,BULK
RNC50J2000BSB14
MF,1/10W,200,.1%,25PPM,S/.001%,BULK RNC50J2000BSB14
MF,1/10W,200,.1%,25P PM,S/.001%,BULK

MF,1/10W,200,.1%,25PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,200Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C4850 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C4850
Resistor,metal Film,200Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C4850
Resistor,Metal Film,200Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,200Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J2000BSB14-ND RNC50J2000BSB14 53C4850
Product Name Through Hole Resistors MF,1/10W,200,.1%,25PPM,S/.001%,BULK Resistor,metal Film,200Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details