Vishay Intertechnology, Inc. RES 19.6 OHM 1/10W 1% AXIAL RNC50J19R6FSB14

Description
RES 19.6ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.6ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6 OHM 1/10W 1% AXIAL - RNC50J19R6FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1/10W 1% AXIAL
RNC50J19R6FSB14
RES 19.6 OHM 1/10W 1% AXIAL RNC50J19R6FSB14
RES 19.6ohm 1/10W 1% AXIAL

RES 19.6ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J19R6FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J19R6FSB14-ND
Through Hole Resistors RNC50J19R6FSB14-ND
19.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J19R6FSB14 RNC50J19R6FSB14-ND
Product Name RES 19.6 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details