Vishay Intertechnology, Inc. RES 1.98K OHM 1/10W .1% AXIAL RNC50J1981BSRSL

Description
RES 1.98Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.98Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.98K OHM 1/10W .1% AXIAL - RNC50J1981BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.98K OHM 1/10W .1% AXIAL
RNC50J1981BSRSL
RES 1.98K OHM 1/10W .1% AXIAL RNC50J1981BSRSL
RES 1.98Kohm 1/10W .1% AXIAL

RES 1.98Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1981BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1981BSRSL-ND
Through Hole Resistors RNC50J1981BSRSL-ND
1.98 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.98 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1981BSRSL RNC50J1981BSRSL-ND
Product Name RES 1.98K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details