Vishay Intertechnology, Inc. RES 191K OHM 1/10W 1% AXIAL RNC50J1913FMRSL

Description
RES 191Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 191Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1/10W 1% AXIAL - RNC50J1913FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1/10W 1% AXIAL
RNC50J1913FMRSL
RES 191K OHM 1/10W 1% AXIAL RNC50J1913FMRSL
RES 191Kohm 1/10W 1% AXIAL

RES 191Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1913FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1913FMRSL-ND
Through Hole Resistors RNC50J1913FMRSL-ND
191 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

191 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1913FMRSL RNC50J1913FMRSL-ND
Product Name RES 191K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details