Vishay Intertechnology, Inc. RES 187 OHM 1/10W .1% AXIAL RNC50J1870BSRSL

Description
RES 187ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 187ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 1/10W .1% AXIAL - RNC50J1870BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1/10W .1% AXIAL
RNC50J1870BSRSL
RES 187 OHM 1/10W .1% AXIAL RNC50J1870BSRSL
RES 187ohm 1/10W .1% AXIAL

RES 187ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1870BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1870BSRSL-ND
Through Hole Resistors RNC50J1870BSRSL-ND
187 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

187 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1870BSRSL RNC50J1870BSRSL-ND
Product Name RES 187 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187 ohms 187 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers