Vishay Intertechnology, Inc. RES 178 OHM 1/10W .5% AXIAL RNC50J1780DSB14

Description
RES 178ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/10W .5% AXIAL - RNC50J1780DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/10W .5% AXIAL
RNC50J1780DSB14
RES 178 OHM 1/10W .5% AXIAL RNC50J1780DSB14
RES 178ohm 1/10W .5% AXIAL

RES 178ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1780DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1780DSB14-ND
Through Hole Resistors RNC50J1780DSB14-ND
178 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

178 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1780DSB14 RNC50J1780DSB14-ND
Product Name RES 178 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details