Vishay Intertechnology, Inc. RES 178 OHM 1/10W .1% AXIAL RNC50J1780BSRE6

Description
RES 178ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/10W .1% AXIAL - RNC50J1780BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/10W .1% AXIAL
RNC50J1780BSRE6
RES 178 OHM 1/10W .1% AXIAL RNC50J1780BSRE6
RES 178ohm 1/10W .1% AXIAL

RES 178ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1780BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1780BSRE6-ND
Through Hole Resistors RNC50J1780BSRE6-ND
178 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

178 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J1780BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1780BSRE6
Through Hole Resistors RNC50J1780BSRE6
RES 178 OHM 1/10W .1% AXIAL

RES 178 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1780BSRE6 RNC50J1780BSRE6-ND RNC50J1780BSRE6
Product Name RES 178 OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details