Vishay Intertechnology, Inc. RES 17.4K OHM 1/10W 1% AXIAL RNC50J1742FSBSL

Description
RES 17.4Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/10W 1% AXIAL - RNC50J1742FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/10W 1% AXIAL
RNC50J1742FSBSL
RES 17.4K OHM 1/10W 1% AXIAL RNC50J1742FSBSL
RES 17.4Kohm 1/10W 1% AXIAL

RES 17.4Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1742FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1742FSBSL-ND
Through Hole Resistors RNC50J1742FSBSL-ND
17.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1742FSBSL RNC50J1742FSBSL-ND
Product Name RES 17.4K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers