Vishay Intertechnology, Inc. Res Metal Film 172 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J1720DSRE7

Description
Res Metal Film 172 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 172 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 172 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50J1720DSRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 172 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50J1720DSRE7
Res Metal Film 172 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J1720DSRE7
Res Metal Film 172 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 172 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50J1720DSRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J1720DSRE7TR-ND
Through Hole Resistors 541-RNC50J1720DSRE7TR-ND
172 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

172 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1720DSRE7 541-RNC50J1720DSRE7TR-ND
Product Name Res Metal Film 172 Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers