Vishay Intertechnology, Inc. RES 16.9 OHM 1/10W .1% AXIAL RNC50J16R9BSRSL

Description
RES 16.9ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 1/10W .1% AXIAL - RNC50J16R9BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1/10W .1% AXIAL
RNC50J16R9BSRSL
RES 16.9 OHM 1/10W .1% AXIAL RNC50J16R9BSRSL
RES 16.9ohm 1/10W .1% AXIAL

RES 16.9ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J16R9BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J16R9BSRSL-ND
Through Hole Resistors RNC50J16R9BSRSL-ND
16.9 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.9 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J16R9BSRSL RNC50J16R9BSRSL-ND
Product Name RES 16.9 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers