Vishay Intertechnology, Inc. RES 169 OHM 1/10W 1% AXIAL RNC50J1690FSBSL

Description
RES 169ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/10W 1% AXIAL - RNC50J1690FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/10W 1% AXIAL
RNC50J1690FSBSL
RES 169 OHM 1/10W 1% AXIAL RNC50J1690FSBSL
RES 169ohm 1/10W 1% AXIAL

RES 169ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1690FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1690FSBSL-ND
Through Hole Resistors RNC50J1690FSBSL-ND
169 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

169 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1690FSBSL RNC50J1690FSBSL-ND
Product Name RES 169 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details