Vishay Intertechnology, Inc. RES 167 OHM 1/10W .5% AXIAL RNC50J1670DSRSL

Description
RES 167ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 167ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 167 OHM 1/10W .5% AXIAL - RNC50J1670DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 167 OHM 1/10W .5% AXIAL
RNC50J1670DSRSL
RES 167 OHM 1/10W .5% AXIAL RNC50J1670DSRSL
RES 167ohm 1/10W .5% AXIAL

RES 167ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1670DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1670DSRSL-ND
Through Hole Resistors RNC50J1670DSRSL-ND
167 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

167 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1670DSRSL RNC50J1670DSRSL-ND
Product Name RES 167 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 167 ohms 167 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers