Vishay Intertechnology, Inc. RES 162K OHM 1/10W .1% AXIAL RNC50J1623BSBSL

Description
RES 162Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 162Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/10W .1% AXIAL - RNC50J1623BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/10W .1% AXIAL
RNC50J1623BSBSL
RES 162K OHM 1/10W .1% AXIAL RNC50J1623BSBSL
RES 162Kohm 1/10W .1% AXIAL

RES 162Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1623BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1623BSBSL-ND
Through Hole Resistors RNC50J1623BSBSL-ND
162 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

162 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1623BSBSL RNC50J1623BSBSL-ND
Product Name RES 162K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details