Vishay Intertechnology, Inc. RES 16.2K OHM 1/10W .1% AXIAL RNC50J1622BSRSL

Description
RES 16.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/10W .1% AXIAL - RNC50J1622BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/10W .1% AXIAL
RNC50J1622BSRSL
RES 16.2K OHM 1/10W .1% AXIAL RNC50J1622BSRSL
RES 16.2Kohm 1/10W .1% AXIAL

RES 16.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1622BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1622BSRSL-ND
Through Hole Resistors RNC50J1622BSRSL-ND
16.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1622BSRSL RNC50J1622BSRSL-ND
Product Name RES 16.2K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details