Vishay Intertechnology, Inc. RES 160K OHM 1/10W .1% AXIAL RNC50J1603BSRSL

Description
RES 160Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 160Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/10W .1% AXIAL - RNC50J1603BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/10W .1% AXIAL
RNC50J1603BSRSL
RES 160K OHM 1/10W .1% AXIAL RNC50J1603BSRSL
RES 160Kohm 1/10W .1% AXIAL

RES 160Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1603BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1603BSRSL-ND
Through Hole Resistors RNC50J1603BSRSL-ND
160 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

160 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1603BSRSL RNC50J1603BSRSL-ND
Product Name RES 160K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers