Vishay Intertechnology, Inc. RES 1.58K OHM 1/10W .1% AXIAL RNC50J1581BSRSL

Description
RES 1.58Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.58Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 1/10W .1% AXIAL - RNC50J1581BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/10W .1% AXIAL
RNC50J1581BSRSL
RES 1.58K OHM 1/10W .1% AXIAL RNC50J1581BSRSL
RES 1.58Kohm 1/10W .1% AXIAL

RES 1.58Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1581BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1581BSRSL-ND
Through Hole Resistors RNC50J1581BSRSL-ND
1.58 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.58 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1581BSRSL RNC50J1581BSRSL-ND
Product Name RES 1.58K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1580 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers