Vishay Intertechnology, Inc. RES 156K OHM 1/10W .1% AXIAL RNC50J1563BSBSL

Description
RES 156Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 156Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 156K OHM 1/10W .1% AXIAL - RNC50J1563BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 156K OHM 1/10W .1% AXIAL
RNC50J1563BSBSL
RES 156K OHM 1/10W .1% AXIAL RNC50J1563BSBSL
RES 156Kohm 1/10W .1% AXIAL

RES 156Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1563BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1563BSBSL-ND
Through Hole Resistors RNC50J1563BSBSL-ND
156 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

156 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1563BSBSL RNC50J1563BSBSL-ND
Product Name RES 156K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 156000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details