15.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-RNC50J1562BSBSL31-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 0.1000 +/- % |