Vishay Precision Group MF,1/10W,150K ,.1%,25PPM,S/.001%,T/R RNC50J1503BSRE6

Description
MF,1/10W,150K ,.1%,25PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/10W,150K ,.1%,25PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,150K ,.1%,25PPM,S/.001%,T/R - RNC50J1503BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,150K ,.1%,25PPM,S/.001%,T/R
RNC50J1503BSRE6
MF,1/10W,150K ,.1%,25PPM,S/.001%,T/R RNC50J1503BSRE6
MF,1/10W,150K ,.1%,25PPM,S/.001%,T /R

MF,1/10W,150K ,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J1503BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1503BSRE6-ND
Through Hole Resistors RNC50J1503BSRE6-ND
150 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1503BSRE6 RNC50J1503BSRE6-ND
Product Name MF,1/10W,150K ,.1%,25PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details