Vishay Intertechnology, Inc. MF,1/10W,15K ,.1%,25PPM,S/.001%,BULK RNC50J1502BSB14

Description
MF,1/10W,15K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/10W,15K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,15K ,.1%,25PPM,S/.001%,BULK - RNC50J1502BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,15K ,.1%,25PPM,S/.001%,BULK
RNC50J1502BSB14
MF,1/10W,15K ,.1%,25PPM,S/.001%,BULK RNC50J1502BSB14
MF,1/10W,15K ,.1%,25PPM,S/.001%,B ULK

MF,1/10W,15K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J1502BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1502BSB14-ND
Through Hole Resistors RNC50J1502BSB14-ND
15 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1502BSB14 RNC50J1502BSB14-ND
Product Name MF,1/10W,15K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details