Vishay Intertechnology, Inc. Res Metal Film 15K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC50J1502BMB14

Description
Res Metal Film 15K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 15K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNC50J1502BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNC50J1502BMB14
Res Metal Film 15K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC50J1502BMB14
Res Metal Film 15K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 15K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50J1502BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1502BMB14-ND
Through Hole Resistors RNC50J1502BMB14-ND
15 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1502BMB14 RNC50J1502BMB14-ND
Product Name Res Metal Film 15K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details