Vishay Intertechnology, Inc. RES 1.37K OHM 1/10W 1% AXIAL RNC50J1371FMBSL

Description
RES 1.37Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.37Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/10W 1% AXIAL - RNC50J1371FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/10W 1% AXIAL
RNC50J1371FMBSL
RES 1.37K OHM 1/10W 1% AXIAL RNC50J1371FMBSL
RES 1.37Kohm 1/10W 1% AXIAL

RES 1.37Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1371FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1371FMBSL-ND
Through Hole Resistors RNC50J1371FMBSL-ND
1.37 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.37 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1371FMBSL RNC50J1371FMBSL-ND
Product Name RES 1.37K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers