Vishay Intertechnology, Inc. RES 133K OHM 1/10W 1% AXIAL RNC50J1333FSBSL

Description
RES 133Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 133Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1/10W 1% AXIAL - RNC50J1333FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/10W 1% AXIAL
RNC50J1333FSBSL
RES 133K OHM 1/10W 1% AXIAL RNC50J1333FSBSL
RES 133Kohm 1/10W 1% AXIAL

RES 133Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1333FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1333FSBSL-ND
Through Hole Resistors RNC50J1333FSBSL-ND
133 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

133 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1333FSBSL RNC50J1333FSBSL-ND
Product Name RES 133K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details