Vishay Intertechnology, Inc. RES 133 OHM 1/10W 1% AXIAL RNC50J1330FSB14

Description
RES 133ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 133ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/10W 1% AXIAL - RNC50J1330FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/10W 1% AXIAL
RNC50J1330FSB14
RES 133 OHM 1/10W 1% AXIAL RNC50J1330FSB14
RES 133ohm 1/10W 1% AXIAL

RES 133ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1330FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1330FSB14-ND
Through Hole Resistors RNC50J1330FSB14-ND
133 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

133 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,133Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C3567 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,133Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C3567
Resistor,metal Film,133Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C3567
Resistor,Metal Film,133Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,133Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J1330FSB14 RNC50J1330FSB14-ND 53C3567
Product Name RES 133 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,133Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details