Vishay Intertechnology, Inc. Res Metal Film 133 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50J1330BSB14

Description
Res Metal Film 133 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 133 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 133 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50J1330BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 133 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50J1330BSB14
Res Metal Film 133 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50J1330BSB14
Res Metal Film 133 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 133 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50J1330BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1330BSB14-ND
Through Hole Resistors RNC50J1330BSB14-ND
133 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

133 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1330BSB14 RNC50J1330BSB14-ND
Product Name Res Metal Film 133 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details