Vishay Intertechnology, Inc. RES 13K OHM 1/10W 1% AXIAL RNC50J1302FMRSL

Description
RES 13Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/10W 1% AXIAL - RNC50J1302FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/10W 1% AXIAL
RNC50J1302FMRSL
RES 13K OHM 1/10W 1% AXIAL RNC50J1302FMRSL
RES 13Kohm 1/10W 1% AXIAL

RES 13Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1302FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1302FMRSL-ND
Through Hole Resistors RNC50J1302FMRSL-ND
13 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1302FMRSL RNC50J1302FMRSL-ND
Product Name RES 13K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details