Vishay Intertechnology, Inc. RES 13K OHM 1/10W 1% AXIAL RNC50J1302FMBSL

Description
RES 13Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/10W 1% AXIAL - RNC50J1302FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/10W 1% AXIAL
RNC50J1302FMBSL
RES 13K OHM 1/10W 1% AXIAL RNC50J1302FMBSL
RES 13Kohm 1/10W 1% AXIAL

RES 13Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1302FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1302FMBSL-ND
Through Hole Resistors RNC50J1302FMBSL-ND
13 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1302FMBSL RNC50J1302FMBSL-ND
Product Name RES 13K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details