Vishay Intertechnology, Inc. RES 12.5K OHM 1/10W .1% AXIAL RNC50J1252BSBSL

Description
RES 12.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.5K OHM 1/10W .1% AXIAL - RNC50J1252BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.5K OHM 1/10W .1% AXIAL
RNC50J1252BSBSL
RES 12.5K OHM 1/10W .1% AXIAL RNC50J1252BSBSL
RES 12.5Kohm 1/10W .1% AXIAL

RES 12.5Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1252BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1252BSBSL-ND
Through Hole Resistors RNC50J1252BSBSL-ND
12.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1252BSBSL RNC50J1252BSBSL-ND
Product Name RES 12.5K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details