Vishay Intertechnology, Inc. RES 124K OHM 1/10W .1% AXIAL RNC50J1243BSRSL

Description
RES 124Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 124Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1/10W .1% AXIAL - RNC50J1243BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/10W .1% AXIAL
RNC50J1243BSRSL
RES 124K OHM 1/10W .1% AXIAL RNC50J1243BSRSL
RES 124Kohm 1/10W .1% AXIAL

RES 124Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1243BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1243BSRSL-ND
Through Hole Resistors RNC50J1243BSRSL-ND
124 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

124 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1243BSRSL RNC50J1243BSRSL-ND
Product Name RES 124K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers