Vishay Intertechnology, Inc. MF,1/10W,12.4K ,.1%,25PPM,S/.001%,T/R RNC50J1242BSRE6

Description
MF,1/10W,12.4K ,.1%,25PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/10W,12.4K ,.1%,25PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,12.4K ,.1%,25PPM,S/.001%,T/R - RNC50J1242BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,12.4K ,.1%,25PPM,S/.001%,T/R
RNC50J1242BSRE6
MF,1/10W,12.4K ,.1%,25PPM,S/.001%,T/R RNC50J1242BSRE6
MF,1/10W,12.4K ,.1%,25PPM,S/.001%,T /R

MF,1/10W,12.4K ,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J1242BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1242BSRE6-ND
Through Hole Resistors RNC50J1242BSRE6-ND
12.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J1242BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1242BSRE6
Through Hole Resistors RNC50J1242BSRE6
RES 12.4K OHM 1/10W .1% AXIAL

RES 12.4K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1242BSRE6 RNC50J1242BSRE6-ND RNC50J1242BSRE6
Product Name MF,1/10W,12.4K ,.1%,25PPM,S/.001%,T/R Through Hole Resistors Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers