Vishay Intertechnology, Inc. RES 124 OHM 1/10W 1% AXIAL RNC50J1240FSBSL

Description
RES 124ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/10W 1% AXIAL - RNC50J1240FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/10W 1% AXIAL
RNC50J1240FSBSL
RES 124 OHM 1/10W 1% AXIAL RNC50J1240FSBSL
RES 124ohm 1/10W 1% AXIAL

RES 124ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1240FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1240FSBSL-ND
Through Hole Resistors RNC50J1240FSBSL-ND
124 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

124 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1240FSBSL RNC50J1240FSBSL-ND
Product Name RES 124 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers