Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1210BSB14

Description
121 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
121 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1210BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1210BSB14-ND
Through Hole Resistors RNC50J1210BSB14-ND
121 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

121 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,121,.1%,25PPM,S/.001%,BULK - RNC50J1210BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,121,.1%,25PPM,S/.001%,BULK
RNC50J1210BSB14
MF,1/10W,121,.1%,25PPM,S/.001%,BULK RNC50J1210BSB14
MF,1/10W,121,.1%,25P PM,S/.001%,BULK

MF,1/10W,121,.1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J1210BSB14-ND RNC50J1210BSB14
Product Name Through Hole Resistors MF,1/10W,121,.1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details