Vishay Intertechnology, Inc. RES 1.17K OHM 1/10W .1% AXIAL RNC50J1171BSRSL

Description
RES 1.17Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.17Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.17K OHM 1/10W .1% AXIAL - RNC50J1171BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.17K OHM 1/10W .1% AXIAL
RNC50J1171BSRSL
RES 1.17K OHM 1/10W .1% AXIAL RNC50J1171BSRSL
RES 1.17Kohm 1/10W .1% AXIAL

RES 1.17Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1171BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1171BSRSL-ND
Through Hole Resistors RNC50J1171BSRSL-ND
1.17 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.17 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1171BSRSL RNC50J1171BSRSL-ND
Product Name RES 1.17K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1170 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers