Vishay Precision Group MF 1/10W,11.5K,.1%,25PPM,S/.001%,T/R RNC50J1152BSRE6

Description
MF 1/10W,11.5K,.1%,25PP M,S/.001%,T/R
Request a Quote Datasheet
Description
MF 1/10W,11.5K,.1%,25PP M,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF 1/10W,11.5K,.1%,25PPM,S/.001%,T/R - RNC50J1152BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF 1/10W,11.5K,.1%,25PPM,S/.001%,T/R
RNC50J1152BSRE6
MF 1/10W,11.5K,.1%,25PPM,S/.001%,T/R RNC50J1152BSRE6
MF 1/10W,11.5K,.1%,25PP M,S/.001%,T/R

MF 1/10W,11.5K,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J1152BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1152BSRE6-ND
Through Hole Resistors RNC50J1152BSRE6-ND
11.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1152BSRE6 RNC50J1152BSRE6-ND
Product Name MF 1/10W,11.5K,.1%,25PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details