Vishay Intertechnology, Inc. Through Hole Resistors RNC50J1133BSRE6

Description
113 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
113 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J1133BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1133BSRE6-ND
Through Hole Resistors RNC50J1133BSRE6-ND
113 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

113 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 113K OHM 1/10W .1% AXIAL - RNC50J1133BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1/10W .1% AXIAL
RNC50J1133BSRE6
RES 113K OHM 1/10W .1% AXIAL RNC50J1133BSRE6
RES 113Kohm 1/10W .1% AXIAL

RES 113Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1133BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1133BSRE6
Through Hole Resistors RNC50J1133BSRE6
RES 113K OHM 1/10W .1% AXIAL

RES 113K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1133BSRE6-ND RNC50J1133BSRE6 RNC50J1133BSRE6
Product Name Through Hole Resistors RES 113K OHM 1/10W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details