Vishay Intertechnology, Inc. RES 11.3K OHM 1/10W .1% AXIAL RNC50J1132BSR36

Description
RES 11.3Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.3Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/10W .1% AXIAL - RNC50J1132BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/10W .1% AXIAL
RNC50J1132BSR36
RES 11.3K OHM 1/10W .1% AXIAL RNC50J1132BSR36
RES 11.3Kohm 1/10W .1% AXIAL

RES 11.3Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1132BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1132BSR36-ND
Through Hole Resistors RNC50J1132BSR36-ND
11.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J1132BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J1132BSR36
Through Hole Resistors RNC50J1132BSR36
RES 11.3K OHM 1/10W .1% AXIAL

RES 11.3K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J1132BSR36 RNC50J1132BSR36-ND RNC50J1132BSR36
Product Name RES 11.3K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 11300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details