Vishay Intertechnology, Inc. RES 111 OHM 1/10W .5% AXIAL RNC50J1110DSB14

Description
RES 111ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 111ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 111 OHM 1/10W .5% AXIAL - RNC50J1110DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 111 OHM 1/10W .5% AXIAL
RNC50J1110DSB14
RES 111 OHM 1/10W .5% AXIAL RNC50J1110DSB14
RES 111ohm 1/10W .5% AXIAL

RES 111ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J1110DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J1110DSB14-ND
Through Hole Resistors RNC50J1110DSB14-ND
111 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

111 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J1110DSB14 RNC50J1110DSB14-ND
Product Name RES 111 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 111 ohms 111 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details